Grundig logo

Grundig 32 VLE 5303 BG 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83389
Info modified on:
17 Oct 2024, 11:02:54
Short summary description Grundig 32 VLE 5303 BG 81,3 cm (32") HD Black:

Grundig 32 VLE 5303 BG, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 32 VLE 5303 BG 81,3 cm (32") HD Black:

Grundig 32 VLE 5303 BG. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.