Grundig logo

Grundig 47 VLE 9270 WL 119,4 cm (47") Full HD Smart TV White 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80909
Info modified on:
11 Oct 2024, 11:42:56
Short summary description Grundig 47 VLE 9270 WL 119,4 cm (47") Full HD Smart TV White 40 W:

Grundig 47 VLE 9270 WL, 119,4 cm (47"), Full HD, 1920 x 1080 pixels, LED, 16:9, 1920 x 1080 (HD 1080)

Long summary description Grundig 47 VLE 9270 WL 119,4 cm (47") Full HD Smart TV White 40 W:

Grundig 47 VLE 9270 WL. Display diagonal: 119,4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: White, Panel mounting interface: 400 x 400 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPEG, MPEG4, MPG, TRP, TS, VOB, Audio formats supported: AAC, M4A, WMA, Teletext: 1000 pages. RMS rated power: 40 W, Audio system: SRS TruSurround HD. Power consumption (typical): 85 W, Power consumption (standby): 0,5 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.