Grundig logo

Grundig M 2300 DAB+ NFC Home audio mini system 50 W Aluminium, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71545
Info modified on:
13 Nov 2024, 17:22:35
Short summary description Grundig M 2300 DAB+ NFC Home audio mini system 50 W Aluminium, Silver:

Grundig M 2300 DAB+ NFC, Home audio mini system, Aluminium, Silver, 1 discs, 50 W, 2-way, 6 Ω

Long summary description Grundig M 2300 DAB+ NFC Home audio mini system 50 W Aluminium, Silver:

Grundig M 2300 DAB+ NFC. Type: Home audio mini system, Product colour: Aluminium, Silver, Number of optical discs: 1 discs. RMS rated power: 50 W, Speaker type: 2-way, Impedance: 6 Ω. Supported radio bands: FM, VHF. Backlight colour: White. Headphone connectivity: 3.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.