Grundig RRCD 2700 MP3, 2,3 kg, Blue, Portable CD player
Grundig RRCD 2700 MP3. Audio D/A Converter (DAC): 1 bit, Bit rate: 32 - 320 kbps, Audio formats supported: MP3, WMA. RMS rated power: 9 W. Supported radio bands: AM, FM. Device type: Portable CD player, Product colour: Blue. Volume control: Digital