Grundig logo

Grundig Lenaro 37 LXW 94-8740 94 cm (37") Full HD Silver 500 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69584
Info modified on:
14 Mar 2024, 15:16:10
Short summary description Grundig Lenaro 37 LXW 94-8740 94 cm (37") Full HD Silver 500 cd/m²:

Grundig Lenaro 37 LXW 94-8740, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Grundig Lenaro 37 LXW 94-8740 94 cm (37") Full HD Silver 500 cd/m²:

Grundig Lenaro 37 LXW 94-8740. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.