Grundig logo

Grundig 49 VLX 9681 SP 124,5 cm (49") 4K Ultra HD Smart TV Silver 60 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig 49 VLX 9681 SP 124,5 cm (49") 4K Ultra HD Smart TV Silver 60 W:

Grundig 49 VLX 9681 SP, 124,5 cm (49"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Edge-LED

Long summary description Grundig 49 VLX 9681 SP 124,5 cm (49") 4K Ultra HD Smart TV Silver 60 W:

Grundig 49 VLX 9681 SP. Display diagonal: 124,5 cm (49"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, Panel mounting interface: 400 x 400 mm. Video formats supported: H.265, Audio formats supported: AAC, M4A, MP3, WMA, Video apps: Netflix. RMS rated power: 60 W, Sound modes: Game, Movie, Sports, Audio decoders: DTS, Dolby Digital, DTS 2.0, DTS Studio Sound, Dolby Digital DTS. Power consumption (typical): 123 W, Power consumption (standby): 0,3 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.