Goodram 512MB DDR SO-DIMM, 0,5 GB, 1 x 0.5 GB, DDR, 266 MHz, 200-pin SO-DIMM
Goodram 512MB DDR SO-DIMM. Component for: Laptop, Internal memory: 0,5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 200-pin SO-DIMM