Goodram logo

Goodram Iridium PRO 480 GB 2.5" Serial ATA III MLC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23144
Info modified on:
10 Aug 2024, 10:11:47
Short summary description Goodram Iridium PRO 480 GB 2.5" Serial ATA III MLC:

Goodram Iridium PRO, 480 GB, 2.5", 560 MB/s, 6 Gbit/s

Long summary description Goodram Iridium PRO 480 GB 2.5" Serial ATA III MLC:

Goodram Iridium PRO. SSD capacity: 480 GB, SSD form factor: 2.5", Read speed: 560 MB/s, Write speed: 530 MB/s, Data transfer rate: 6 Gbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.