Goodram logo

Goodram CX100 120 GB 2.5" Serial ATA III TLC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59747
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Goodram CX100 120 GB 2.5" Serial ATA III TLC:

Goodram CX100, 120 GB, 2.5", 560 MB/s, 6 Gbit/s

Long summary description Goodram CX100 120 GB 2.5" Serial ATA III TLC:

Goodram CX100. SSD capacity: 120 GB, SSD form factor: 2.5", Read speed: 560 MB/s, Write speed: 420 MB/s, Data transfer rate: 6 Gbit/s

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.