GIGABYTE logo

GIGABYTE Z790 UD AX motherboard Intel Z790 LGA 1700 ATX

Data-sheet quality:
created/standardized by Icecat
Product views:
181840
Info modified on:
21 Apr 2025, 12:11:20
Short summary description GIGABYTE Z790 UD AX motherboard Intel Z790 LGA 1700 ATX:

GIGABYTE Z790 UD AX, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1700, 192 GB, DDR5-SDRAM

Long summary description GIGABYTE Z790 UD AX motherboard Intel Z790 LGA 1700 ATX:

GIGABYTE Z790 UD AX. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 192 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Crossfire, Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.