GIGABYTE logo

GIGABYTE GAMING GV-RX470G1 -4GD graphics card AMD Radeon RX 470 4 GB GDDR5

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125927
Info modified on:
05 Aug 2025, 14:24:07
Short summary description GIGABYTE GAMING GV-RX470G1 -4GD graphics card AMD Radeon RX 470 4 GB GDDR5:

GIGABYTE GAMING GV-RX470G1 -4GD, Radeon RX 470, 4 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE GAMING GV-RX470G1 -4GD graphics card AMD Radeon RX 470 4 GB GDDR5:

GIGABYTE GAMING GV-RX470G1 -4GD. Graphics processor family: AMD, Graphics processor: Radeon RX 470. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6600 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.