GIGABYTE GV-R927XOC-2GD, Radeon R9 270X, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0
GIGABYTE GV-R927XOC-2GD. Graphics processor family: AMD, Graphics processor: Radeon R9 270X, Processor frequency: 1050 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active