GIGABYTE GAMING Radeon RX 6800 OC 16G, Radeon RX 6800, 16 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 4.0
GIGABYTE GAMING Radeon RX 6800 OC 16G. Graphics processor family: AMD, Graphics processor: Radeon RX 6800. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 16000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi