GIGABYTE logo

GIGABYTE GeForce 9600 GT 512MB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98339
Info modified on:
21 Aug 2019, 21:29:53
Short summary description GIGABYTE GeForce 9600 GT 512MB GDDR3:

GIGABYTE GeForce 9600 GT 512MB, GeForce 9600 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GeForce 9600 GT 512MB GDDR3:

GIGABYTE GeForce 9600 GT 512MB. Graphics processor: GeForce 9600 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.