GIGABYTE logo

GIGABYTE GV-N760OC-4GD REV. 2.0 graphics card NVIDIA GeForce GTX 760 4 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99282
Info modified on:
02 Sept 2024, 20:29:11
Short summary description GIGABYTE GV-N760OC-4GD REV. 2.0 graphics card NVIDIA GeForce GTX 760 4 GB GDDR5:

GIGABYTE GV-N760OC-4GD REV. 2.0, GeForce GTX 760, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N760OC-4GD REV. 2.0 graphics card NVIDIA GeForce GTX 760 4 GB GDDR5:

GIGABYTE GV-N760OC-4GD REV. 2.0. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1085 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.