GIGABYTE logo

GIGABYTE GV-N240OC-1GI graphics card NVIDIA GeForce GT 240 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83900
Info modified on:
29 Jul 2025, 10:48:13
Short summary description GIGABYTE GV-N240OC-1GI graphics card NVIDIA GeForce GT 240 1 GB GDDR5:

GIGABYTE GV-N240OC-1GI, GeForce GT 240, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N240OC-1GI graphics card NVIDIA GeForce GT 240 1 GB GDDR5:

GIGABYTE GV-N240OC-1GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 240, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.