GIGABYTE logo

GIGABYTE GB-BXBT-2807 PC/workstation barebone Net-top N2807 BGA 1170 1,58 GHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175759
Info modified on:
13 Apr 2023, 14:37:02
Short summary description GIGABYTE GB-BXBT-2807 PC/workstation barebone Net-top N2807 BGA 1170 1,58 GHz:

GIGABYTE GB-BXBT-2807, Net-top, Mini PC barebone, BGA 1170, DDR3L-SDRAM, Serial ATA, Ethernet LAN

Long summary description GIGABYTE GB-BXBT-2807 PC/workstation barebone Net-top N2807 BGA 1170 1,58 GHz:

GIGABYTE GB-BXBT-2807. Chassis type: Net-top, Product type: Mini PC barebone. Processor socket: BGA 1170. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.