GIGABYTE GA-Z77X-UD5H-WB WIFI, Intel, LGA 1155 (Socket H2), Intel® Celeron®, DDR3-SDRAM, 32 GB, DIMM
GIGABYTE GA-Z77X-UD5H-WB WIFI. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Networking features: Gigabit Ethernet