GIGABYTE logo

GIGABYTE GA-Z68A-D3H-B3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84129
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-Z68A-D3H-B3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68A-D3H-B3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, 32 GB, Dual-channel, 1066,1333,1600,1866,2133 MHz

Long summary description GIGABYTE GA-Z68A-D3H-B3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

GIGABYTE GA-Z68A-D3H-B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,1866,2133 MHz. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel Z68

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.