GIGABYTE logo

GIGABYTE GA-Z170X-Gaming G1 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) Extended ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54461
Info modified on:
30 Oct 2024, 13:10:17
Short summary description GIGABYTE GA-Z170X-Gaming G1 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) Extended ATX:

GIGABYTE GA-Z170X-Gaming G1 (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 64 GB

Long summary description GIGABYTE GA-Z170X-Gaming G1 (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) Extended ATX:

GIGABYTE GA-Z170X-Gaming G1 (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI, Quad-GPU..., Maximum graphics card memory: 1024 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2400, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.