GIGABYTE logo

GIGABYTE GA-Z170-HD3 motherboard Intel® Z170 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79806
Info modified on:
30 Oct 2024, 13:04:46
Short summary description GIGABYTE GA-Z170-HD3 motherboard Intel® Z170 ATX:

GIGABYTE GA-Z170-HD3, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, ECC & Non-ECC, 2133,2400,2666,2800,3000,3200,3300,3333,3400,3466 MHz

Long summary description GIGABYTE GA-Z170-HD3 motherboard Intel® Z170 ATX:

GIGABYTE GA-Z170-HD3. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 512 MB. Ethernet interface type: Gigabit Ethernet

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.