GIGABYTE logo

GIGABYTE GA-Z170-HD3 DDR3 motherboard Intel® Z170 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81776
Info modified on:
30 Oct 2024, 13:04:14
Short summary description GIGABYTE GA-Z170-HD3 DDR3 motherboard Intel® Z170 ATX:

GIGABYTE GA-Z170-HD3 DDR3, Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DDR3L-SDRAM, DIMM, ECC & Non-ECC, 1333,1600,1866,2000,2133,2400,2666,2800,2933,3000,3100,3200 MHz

Long summary description GIGABYTE GA-Z170-HD3 DDR3 motherboard Intel® Z170 ATX:

GIGABYTE GA-Z170-HD3 DDR3. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Memory slots type: DIMM, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 512 MB. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.