GIGABYTE logo

GIGABYTE GA-Z170-Gaming K3-EU (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94936
Info modified on:
30 Oct 2024, 13:03:15
Short summary description GIGABYTE GA-Z170-Gaming K3-EU (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170-Gaming K3-EU (rev. 1.0), Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-Z170-Gaming K3-EU (rev. 1.0) Intel® Z170 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-Z170-Gaming K3-EU (rev. 1.0). Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum graphics card memory: 512 MB, Graphics card family: AMD, Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros Killer E2201

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.