GIGABYTE logo

GIGABYTE GA-X150-PLUS WS motherboard Intel® C232 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104570
Info modified on:
30 Oct 2024, 13:04:26
Short summary description GIGABYTE GA-X150-PLUS WS motherboard Intel® C232 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-X150-PLUS WS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description GIGABYTE GA-X150-PLUS WS motherboard Intel® C232 LGA 1151 (Socket H4) ATX:

GIGABYTE GA-X150-PLUS WS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.