GIGABYTE GA-MA790FXT-UD5P, AMD, Socket AM3, 16 GB, 0, 1, 1+0, 5, JBOD, Realtek RTL8111DL, Gigabit Ethernet
GIGABYTE GA-MA790FXT-UD5P. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, 5, JBOD. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A