GIGABYTE logo

GIGABYTE GA-H81TN motherboard Intel® H81 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114278
Info modified on:
14 Mar 2024, 19:48:39
Short summary description GIGABYTE GA-H81TN motherboard Intel® H81 LGA 1150 (Socket H3) mini ITX:

GIGABYTE GA-H81TN, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, SO-DIMM

Long summary description GIGABYTE GA-H81TN motherboard Intel® H81 LGA 1150 (Socket H3) mini ITX:

GIGABYTE GA-H81TN. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum resolution: 4096 x 2160 pixels. HDMI version: 1.4a

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.