GIGABYTE logo

GIGABYTE GA-H110M-DS2 DDR3 (rev. 1.0) Intel® H110 micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155755
Info modified on:
30 Oct 2024, 13:04:51
Short summary description GIGABYTE GA-H110M-DS2 DDR3 (rev. 1.0) Intel® H110 micro ATX:

GIGABYTE GA-H110M-DS2 DDR3 (rev. 1.0), Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description GIGABYTE GA-H110M-DS2 DDR3 (rev. 1.0) Intel® H110 micro ATX:

GIGABYTE GA-H110M-DS2 DDR3 (rev. 1.0). Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.