GIGABYTE logo

GIGABYTE GeForce 6200 256MB NVIDIA GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80958
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GeForce 6200 256MB NVIDIA GDDR2:

GIGABYTE GeForce 6200 256MB, GeForce 6200, GDDR2, 64 bit, 700 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description GIGABYTE GeForce 6200 256MB NVIDIA GDDR2:

GIGABYTE GeForce 6200 256MB. Graphics processor family: NVIDIA, Graphics processor: GeForce 6200, Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: AGP 8x. Cooling type: Passive

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.