GIGABYTE logo

GIGABYTE GA-F2A85XM-HD3 motherboard AMD A85X Socket FM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50745
Info modified on:
21 Apr 2021, 10:45:53
Short summary description GIGABYTE GA-F2A85XM-HD3 motherboard AMD A85X Socket FM2 micro ATX:

GIGABYTE GA-F2A85XM-HD3, AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description GIGABYTE GA-F2A85XM-HD3 motherboard AMD A85X Socket FM2 micro ATX:

GIGABYTE GA-F2A85XM-HD3. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: 2-Way CrossFireX, Graphics card family: AMD, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.