GIGABYTE logo

GIGABYTE GA-EP45-DS3 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70169
Info modified on:
11 Dec 2018, 15:29:59
Short summary description GIGABYTE GA-EP45-DS3 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-DS3, Intel, LGA 775 (Socket T), 16 GB, Realtek RTL8111C, 10/100/1000 Mbit, ATX

Long summary description GIGABYTE GA-EP45-DS3 motherboard LGA 775 (Socket T) ATX:

GIGABYTE GA-EP45-DS3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111C, Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889A. BIOS type: AWARD, BIOS memory size: 64 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.