GIGABYTE GA-E3800N, AMD, AMD E2, E2-3800, 15 W, DDR3-SDRAM, 32 GB
GIGABYTE GA-E3800N. Processor manufacturer: AMD, Compatible processor series: AMD E2, Processor model: E2-3800. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet. Component for: Mini PC, Motherboard form factor: mini ITX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 64 Mbit