GIGABYTE logo

GIGABYTE GA-8S661FXM motherboard Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49337
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE GA-8S661FXM motherboard Socket 478 micro ATX:

GIGABYTE GA-8S661FXM, Intel, Socket 478, Intel® Pentium® 4, 533,800 MHz, DDR-SDRAM, 2 GB

Long summary description GIGABYTE GA-8S661FXM motherboard Socket 478 micro ATX:

GIGABYTE GA-8S661FXM. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 2 GB, Supported memory clock speeds: 266,333,400 MHz. Ethernet interface type: Fast Ethernet, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: SiS. BIOS memory size: 2 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.