GIGABYTE logo

GIGABYTE AERO 14-1050TI-BK7 Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31852
Info modified on:
27 Jan 2025, 08:49:43
Short summary description GIGABYTE AERO 14-1050TI-BK7 Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

GIGABYTE AERO 14-1050TI-BK7, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 256 GB

Long summary description GIGABYTE AERO 14-1050TI-BK7 Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Quad HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

GIGABYTE AERO 14-1050TI-BK7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.