GIGABYTE MZ31-AR0, AMD, AMD EPYC, 180 W, DDR4-SDRAM, 64 GB, Octa-channel
GIGABYTE MZ31-AR0. Processor manufacturer: AMD, Compatible processor series: AMD EPYC, Processor thermal power (max): 180 W. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Octa-channel. On-board graphics card model: Aspeed AST2500. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet. Component for: Server, Motherboard form factor: Extended ATX