GIGABYTE logo

GIGABYTE MB51-PS0 BGA 2518 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67864
Info modified on:
08 Dec 2023, 08:43:35
Short summary description GIGABYTE MB51-PS0 BGA 2518 ATX:

GIGABYTE MB51-PS0, Intel, BGA 2518, Intel® Xeon®, 2200 MHz, DDR4-SDRAM, 512 GB

Long summary description GIGABYTE MB51-PS0 BGA 2518 ATX:

GIGABYTE MB51-PS0. Processor manufacturer: Intel, Processor socket: BGA 2518, Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Supported memory clock speeds: 2400 MHz. Supported storage drive interfaces: SATA III. On-board graphics card model: Aspeed AST2500. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet, LAN controller: Intel® X557

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.