GIGABYTE logo

GIGABYTE 8VM533M-RZ motherboard Socket 478 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166062
Info modified on:
21 Oct 2022, 10:32:10
Short summary description GIGABYTE 8VM533M-RZ motherboard Socket 478 micro ATX:

GIGABYTE 8VM533M-RZ, Intel, Socket 478, Intel® Pentium® 4, 533 MHz, DDR-SDRAM, 2 GB

Long summary description GIGABYTE 8VM533M-RZ motherboard Socket 478 micro ATX:

GIGABYTE 8VM533M-RZ. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 2 GB, Supported memory clock speeds: 200,266 MHz. Ethernet interface type: Fast Ethernet, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Audio output channels: 5.1 channels. BIOS memory size: 2 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.