GIGABYTE logo

GIGABYTE G482-Z54 Socket SP3 Rack (4U) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74020
Info modified on:
08 Dec 2023, 08:43:04
Short summary description GIGABYTE G482-Z54 Socket SP3 Rack (4U) Black:

GIGABYTE G482-Z54, Socket SP3, AMD, AMD EPYC, DDR4-SDRAM, Aspeed AST2500, Windows Server 2016 ( X2APIC/256T not supported) Windows Server 2019 Red Hat Enterprise Linux 8.3...

Long summary description GIGABYTE G482-Z54 Socket SP3 Rack (4U) Black:

GIGABYTE G482-Z54. Processor socket: Socket SP3, Processor manufacturer: AMD, Processor family: AMD EPYC. Supported memory types: DDR4-SDRAM. On-board graphics card model: Aspeed AST2500. Compatible operating systems: Windows Server 2016 ( X2APIC/256T not supported) Windows Server 2019 Red Hat Enterprise Linux 8.3.... Chassis type: Rack (4U), Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.