Fujitsu logo

Fujitsu CELSIUS W530 Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Workstation Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57658
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W530 Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Workstation Black, Red:

Fujitsu CELSIUS W530 , 3,5 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W530 Intel® Xeon® E3 V3 Family E3-1246V3 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Desktop Workstation Black, Red:

Fujitsu CELSIUS W530 . Processor frequency: 3,5 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1246V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.