Fujitsu logo

Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2430M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53344
Info modified on:
25 Jan 2025, 22:44:36
Short summary description Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2430M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB 320 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T731, Intel® Core™ i5, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2430M Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB 320 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T731. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.