Fujitsu logo

Fujitsu PRIMERGY TX100 S3 server 1 TB Tower Intel® Xeon® E3 Family E3-1220 3,1 GHz 4 GB DDR3-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138361
Info modified on:
23 Jul 2024, 20:54:15
Short summary description Fujitsu PRIMERGY TX100 S3 server 1 TB Tower Intel® Xeon® E3 Family E3-1220 3,1 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX100 S3, 3,1 GHz, E3-1220, 4 GB, DDR3-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX100 S3 server 1 TB Tower Intel® Xeon® E3 Family E3-1220 3,1 GHz 4 GB DDR3-SDRAM 250 W:

Fujitsu PRIMERGY TX100 S3. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3,1 GHz, Processor model: E3-1220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.