Fujitsu logo

Fujitsu PRIMERGY TX100 S1 server 1 TB Tower Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72674
Info modified on:
19 Jul 2024, 20:12:00
Short summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Tower Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX100 S1, 2,66 GHz, X3330, 2 GB, DDR2-SDRAM, 1 TB, Tower

Long summary description Fujitsu PRIMERGY TX100 S1 server 1 TB Tower Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 300 W:

Fujitsu PRIMERGY TX100 S1. Processor family: Intel® Xeon®, Processor frequency: 2,66 GHz, Processor model: X3330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 300 W. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.