Fujitsu logo

Fujitsu LIFEBOOK S792 Intel® Core™ i7 i7-3610QM 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65754
Info modified on:
22 Jan 2025, 04:44:56
Short summary description Fujitsu LIFEBOOK S792 Intel® Core™ i7 i7-3610QM 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu LIFEBOOK S792, Intel® Core™ i7, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Fujitsu LIFEBOOK S792 Intel® Core™ i7 i7-3610QM 33,8 cm (13.3") HD 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Fujitsu LIFEBOOK S792. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.