Fujitsu LIFEBOOK S782, Intel® Core™ i5, 2,8 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB
Fujitsu LIFEBOOK S782. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver