Fujitsu PRIMERGY RX300 S6, 2,66 GHz, 8 GB, DDR3-SDRAM, 0 GB, 800 W, Rack (2U)
Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon®, Processor frequency: 2,66 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 0 GB, HDD size: 2.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)