Fujitsu logo

Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181715
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business Mini PC Black, Silver:

Fujitsu ESPRIMO Q5020, 1,5 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description Fujitsu ESPRIMO Q5020 Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3100 Windows Vista Business Mini PC Black, Silver:

Fujitsu ESPRIMO Q5020. Processor frequency: 1,5 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Product type: Mini PC. Weight: 1,7 kg. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.