Fujitsu logo

Fujitsu ESPRIMO P7935 proGREEN Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P7935 proGREEN Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P7935 proGREEN, 3,16 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P7935 proGREEN Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P7935 proGREEN. Processor frequency: 3,16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 12 kg. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.