Fujitsu logo

Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69995
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2560, 3,2 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD-ROM, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P2560 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P2560. Processor frequency: 3,2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.