Fujitsu ESPRIMO P910 E90+, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,06 TB, DVD Super Multi, Windows 8 Pro
Fujitsu ESPRIMO P910 E90+. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,06 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Product colour: Black