Fujitsu logo

Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3503 3 GB DDR3-SDRAM Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3503 3 GB DDR3-SDRAM Tower Workstation Black:

Fujitsu CELSIUS M470, 2,4 GHz, Intel® Xeon® 3000 Sequence, W3503, 3 GB, DDR3-SDRAM

Long summary description Fujitsu CELSIUS M470 Intel® Xeon® 3000 Sequence W3503 3 GB DDR3-SDRAM Tower Workstation Black:

Fujitsu CELSIUS M470. Processor frequency: 2,4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3503. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Chassis type: Tower. Product type: Workstation. Weight: 18 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.