Fujitsu CELSIUS H700, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
Fujitsu CELSIUS H700. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Weight: 2,75 kg